Vishay Intertechnology, Inc. Ceramic Capacitors K470J15C0GK5UH5

Description
47pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K470J15C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K470J15C0GK5UH5-ND
Ceramic Capacitors K470J15C0GK5UH5-ND
47pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 47Pf ±5% C0G Ammo E3 Vishay - 92K3819 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 47Pf ±5% C0G Ammo E3 Vishay
92K3819
K 200V 47Pf ±5% C0G Ammo E3 Vishay 92K3819
K 200V 47PF ±5% C0G AMMO E3

K 200V 47PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K470J15C0GK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K470J15C0GK5UH5
Capacitors - Ceramic Capacitors K470J15C0GK5UH5
CAP CER 47PF 200V C0G/NP0 RADIAL

CAP CER 47PF 200V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K470J15C0GK5UH5-ND 92K3819 K470J15C0GK5UH5
Product Name Ceramic Capacitors K 200V 47Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers