Vishay Intertechnology, Inc. Ceramic Capacitors K470J15C0GF5TL2

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1009TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1009TR-ND
Ceramic Capacitors BC1009TR-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1009CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1009CT-ND
Ceramic Capacitors BC1009CT-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
47pF 50V Capacitor
60-K470J15C0GF5TL2
47pF 50V Capacitor 60-K470J15C0GF5TL2
Ceramic Capacitor 47pF 50V C0G 5% Radial T/R Product overview: K470J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K470J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 47pF 50V C0G 5% Radial T/R Product overview: K470J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K470J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C1061 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C1061
Ceramic Capacitor 47Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C1061
CERAMIC CAPACITOR 47PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:47pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:47pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay - 27X7714 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay
27X7714
Ceramic Capacitor 47Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay 27X7714
CERAMIC CAPACITOR 47PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1009TR-ND 60-K470J15C0GF5TL2 95C1061
Product Name Ceramic Capacitors 47pF 50V Capacitor Ceramic Capacitor 47Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers