Vishay Intertechnology, Inc. Ceramic Capacitors K470J10C0GF5UL2

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K470J10C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K470J10C0GF5UL2-ND
Ceramic Capacitors K470J10C0GF5UL2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 47Pf ±5% C0G Ammo E3 Vishay - 92K3797 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 47Pf ±5% C0G Ammo E3 Vishay
92K3797
K 50V 47Pf ±5% C0G Ammo E3 Vishay 92K3797
K 50V 47PF ±5% C0G AMMO E3

K 50V 47PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K470J10C0GF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K470J10C0GF5UL2
Capacitors - Ceramic Capacitors K470J10C0GF5UL2
CAP CER 47PF 50V C0G/NP0 RADIAL

CAP CER 47PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K470J10C0GF5UL2-ND 92K3797 K470J10C0GF5UL2
Product Name Ceramic Capacitors K 50V 47Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers