Vishay Intertechnology, Inc. Ceramic Capacitors K393M20X7RL5UH5

Description
0.039µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393M20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393M20X7RL5UH5-ND
Ceramic Capacitors K393M20X7RL5UH5-ND
0.039µF ±20% 500V Ceramic Capacitor X7R Radial

0.039µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 39Nf ±20% X7R Ammo E3 Vishay - 92K3792 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 39Nf ±20% X7R Ammo E3 Vishay
92K3792
K 500V 39Nf ±20% X7R Ammo E3 Vishay 92K3792
K 500V 39NF ±20% X7R AMMO E3

K 500V 39NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K393M20X7RL5UH5-ND 92K3792
Product Name Ceramic Capacitors K 500V 39Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C0805C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details