Vishay Intertechnology, Inc. Ceramic Capacitors K393M20X7RL5TH5

Description
0.039µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393M20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393M20X7RL5TH5-ND
Ceramic Capacitors K393M20X7RL5TH5-ND
0.039µF ±20% 500V Ceramic Capacitor X7R Radial

0.039µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 39Nf ±20% X7R Reel E3 Vishay - 92K3791 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 39Nf ±20% X7R Reel E3 Vishay
92K3791
K 500V 39Nf ±20% X7R Reel E3 Vishay 92K3791
K 500V 39NF ±20% X7R REEL E3

K 500V 39NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K393M20X7RL5TH5-ND 92K3791
Product Name Ceramic Capacitors K 500V 39Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX331K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details