Vishay Intertechnology, Inc. Ceramic Capacitors K393M20X7RK53L2

Description
0.039µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393M20X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393M20X7RK53L2-ND
Ceramic Capacitors K393M20X7RK53L2-ND
0.039µF ±20% 200V Ceramic Capacitor X7R Radial

0.039µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 39Nf ±20% X7R Bulk E3 Vishay - 92K3790 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 39Nf ±20% X7R Bulk E3 Vishay
92K3790
K 200V 39Nf ±20% X7R Bulk E3 Vishay 92K3790
K 200V 39NF ±20% X7R BULK E3

K 200V 39NF ±20% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K393M20X7RK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K393M20X7RK53L2
Ceramic Capacitors K393M20X7RK53L2
CAP CER 0.039UF 200V X7R RADIAL

CAP CER 0.039UF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K393M20X7RK53L2-ND 92K3790 K393M20X7RK53L2
Product Name Ceramic Capacitors K 200V 39Nf ±20% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details