Vishay Intertechnology, Inc. Ceramic Capacitors K393M10X7RF5TH5

Description
0.039µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393M10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393M10X7RF5TH5-ND
Ceramic Capacitors K393M10X7RF5TH5-ND
0.039µF ±20% 50V Ceramic Capacitor X7R Radial

0.039µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 39Nf ±20% X7R Reel E3 Vishay - 92K3767 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 39Nf ±20% X7R Reel E3 Vishay
92K3767
K 50V 39Nf ±20% X7R Reel E3 Vishay 92K3767
K 50V 39NF ±20% X7R REEL E3

K 50V 39NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K393M10X7RF5TH5-ND 92K3767
Product Name Ceramic Capacitors K 50V 39Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details