Vishay Intertechnology, Inc. Ceramic Capacitors K393K20X7RK5TL2

Description
0.039µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393K20X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393K20X7RK5TL2-ND
Ceramic Capacitors K393K20X7RK5TL2-ND
0.039µF ±10% 200V Ceramic Capacitor X7R Radial

0.039µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 39Nf ±10% X7R Reel E3 Vishay - 92K3759 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 39Nf ±10% X7R Reel E3 Vishay
92K3759
K 200V 39Nf ±10% X7R Reel E3 Vishay 92K3759
K 200V 39NF ±10% X7R REEL E3

K 200V 39NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K393K20X7RK5TL2-ND 92K3759
Product Name Ceramic Capacitors K 200V 39Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details