Vishay Intertechnology, Inc. Ceramic Capacitors K393K20X7RH5TL2

Description
0.039µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393K20X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393K20X7RH5TL2-ND
Ceramic Capacitors K393K20X7RH5TL2-ND
0.039µF ±10% 100V Ceramic Capacitor X7R Radial

0.039µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K393K20X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K393K20X7RH5TL2
Capacitors - Ceramic Capacitors K393K20X7RH5TL2
CAP CER 0.039UF 100V X7R RADIAL

CAP CER 0.039UF 100V X7R RADIAL

Supplier's Site
K 100V 39Nf ± 10 % X7R Reel E3 Vishay - 92K3753 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 39Nf ± 10 % X7R Reel E3 Vishay
92K3753
K 100V 39Nf ± 10 % X7R Reel E3 Vishay 92K3753
K 100V 39NF ± 10 % X7R REEL E3

K 100V 39NF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K393K20X7RH5TL2-ND K393K20X7RH5TL2 92K3753
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 39Nf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers