Vishay Intertechnology, Inc. Ceramic Capacitors K393K20X7RH5TH5

Description
0.039µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393K20X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393K20X7RH5TH5-ND
Ceramic Capacitors K393K20X7RH5TH5-ND
0.039µF ±10% 100V Ceramic Capacitor X7R Radial

0.039µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K393K20X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K393K20X7RH5TH5
Capacitors - Ceramic Capacitors K393K20X7RH5TH5
CAP CER 0.039UF 100V X7R RADIAL

CAP CER 0.039UF 100V X7R RADIAL

Supplier's Site
K 100V 39Nf ± 10 % X7R Reel E3 Vishay - 92K3752 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 39Nf ± 10 % X7R Reel E3 Vishay
92K3752
K 100V 39Nf ± 10 % X7R Reel E3 Vishay 92K3752
K 100V 39NF ± 10 % X7R REEL E3

K 100V 39NF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K393K20X7RH5TH5-ND K393K20X7RH5TH5 92K3752
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 39Nf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details