Vishay Intertechnology, Inc. Ceramic Capacitors K393K20X7RH53H5

Description
0.039µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393K20X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393K20X7RH53H5-ND
Ceramic Capacitors K393K20X7RH53H5-ND
0.039µF ±10% 100V Ceramic Capacitor X7R Radial

0.039µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 39Nf ± 10 % X7R Bulk E3 Vishay - 92K3756 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 39Nf ± 10 % X7R Bulk E3 Vishay
92K3756
K 100V 39Nf ± 10 % X7R Bulk E3 Vishay 92K3756
K 100V 39NF ± 10 % X7R BULK E3

K 100V 39NF ± 10 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K393K20X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K393K20X7RH53H5
Capacitors - Ceramic Capacitors K393K20X7RH53H5
CAP CER 0.039UF 100V X7R RADIAL

CAP CER 0.039UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K393K20X7RH53H5-ND 92K3756 K393K20X7RH53H5
Product Name Ceramic Capacitors K 100V 39Nf ± 10 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details