Vishay Intertechnology, Inc. Ceramic Capacitors K393K15X7RF53L2

Description
0.039µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393K15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393K15X7RF53L2-ND
Ceramic Capacitors K393K15X7RF53L2-ND
0.039µF ±10% 50V Ceramic Capacitor X7R Radial

0.039µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K393K15X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K393K15X7RF53L2
Capacitors - Ceramic Capacitors K393K15X7RF53L2
CAP CER 0.039UF 50V X7R RADIAL

CAP CER 0.039UF 50V X7R RADIAL

Supplier's Site
K 50V 39Nf ± 10 % X7R Bulk E3 Vishay - 92K3751 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 39Nf ± 10 % X7R Bulk E3 Vishay
92K3751
K 50V 39Nf ± 10 % X7R Bulk E3 Vishay 92K3751
K 50V 39NF ± 10 % X7R BULK E3

K 50V 39NF ± 10 % X7R BULK E3

Supplier's Site
Ceramic Capacitors - K393K15X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K393K15X7RF53L2
Ceramic Capacitors K393K15X7RF53L2
CAP CER 0.039UF 50V X7R RADIAL

CAP CER 0.039UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K393K15X7RF53L2-ND K393K15X7RF53L2 92K3751 K393K15X7RF53L2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 39Nf ± 10 % X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 105MKP275KG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details