Vishay Intertechnology, Inc. Ceramic Capacitors K392M20X7RL5TH5

Description
3900pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392M20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392M20X7RL5TH5-ND
Ceramic Capacitors K392M20X7RL5TH5-ND
3900pF ±20% 500V Ceramic Capacitor X7R Radial

3900pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K392M20X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392M20X7RL5TH5
Capacitors - Ceramic Capacitors K392M20X7RL5TH5
CAP CER 3900PF 500V X7R RADIAL

CAP CER 3900PF 500V X7R RADIAL

Supplier's Site
K 500V 3,9Nf ±20% X7R Reel E3 Vishay - 92K3737 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 3,9Nf ±20% X7R Reel E3 Vishay
92K3737
K 500V 3,9Nf ±20% X7R Reel E3 Vishay 92K3737
K 500V 3,9NF ±20% X7R REEL E3

K 500V 3,9NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392M20X7RL5TH5-ND K392M20X7RL5TH5 92K3737
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 3,9Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details