Vishay Intertechnology, Inc. Ceramic Capacitors K392M15X7RF5UH5

Description
3900pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392M15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392M15X7RF5UH5-ND
Ceramic Capacitors K392M15X7RF5UH5-ND
3900pF ±20% 50V Ceramic Capacitor X7R Radial

3900pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 3,9Nf ± 20 % X7R Ammo E3 Vishay - 92K3721 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ± 20 % X7R Ammo E3 Vishay
92K3721
K 50V 3,9Nf ± 20 % X7R Ammo E3 Vishay 92K3721
K 50V 3,9NF ± 20 % X7R AMMO E3

K 50V 3,9NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K392M15X7RF5UH5-ND 92K3721
Product Name Ceramic Capacitors K 50V 3,9Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C332J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers