Vishay Intertechnology, Inc. Ceramic Capacitors K392M15X7RF53L2

Description
3900pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392M15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392M15X7RF53L2-ND
Ceramic Capacitors K392M15X7RF53L2-ND
3900pF ±20% 50V Ceramic Capacitor X7R Radial

3900pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 3,9Nf ± 20 % X7R Bulk E3 Vishay - 92K3724 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ± 20 % X7R Bulk E3 Vishay
92K3724
K 50V 3,9Nf ± 20 % X7R Bulk E3 Vishay 92K3724
K 50V 3,9NF ± 20 % X7R BULK E3

K 50V 3,9NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K392M15X7RF53L2-ND 92K3724
Product Name Ceramic Capacitors K 50V 3,9Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers