Vishay Intertechnology, Inc. Ceramic Capacitors K392M10X7RF53H5

Description
3900pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392M10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392M10X7RF53H5-ND
Ceramic Capacitors K392M10X7RF53H5-ND
3900pF ±20% 50V Ceramic Capacitor X7R Radial

3900pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K392M10X7RF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392M10X7RF53H5
Ceramic Capacitors K392M10X7RF53H5
CAP CER 3900PF 50V X7R RADIAL

CAP CER 3900PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K392M10X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392M10X7RF53H5
Capacitors - Ceramic Capacitors K392M10X7RF53H5
CAP CER 3900PF 50V X7R RADIAL

CAP CER 3900PF 50V X7R RADIAL

Supplier's Site
K 50V 3,9Nf ±20% X7R Bulk E3 Vishay - 92K3711 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ±20% X7R Bulk E3 Vishay
92K3711
K 50V 3,9Nf ±20% X7R Bulk E3 Vishay 92K3711
K 50V 3,9NF ±20% X7R BULK E3

K 50V 3,9NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K392M10X7RF53H5-ND K392M10X7RF53H5 K392M10X7RF53H5 92K3711
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 3,9Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 1725885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers