Vishay Intertechnology, Inc. Ceramic Capacitors K392K20X7RL5UH5

Description
3900pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K20X7RL5UH5-ND
Ceramic Capacitors K392K20X7RL5UH5-ND
3900pF ±10% 500V Ceramic Capacitor X7R Radial

3900pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 3,9Nf ±10% X7R Ammo E3 Vishay - 92K3705 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 3,9Nf ±10% X7R Ammo E3 Vishay
92K3705
K 500V 3,9Nf ±10% X7R Ammo E3 Vishay 92K3705
K 500V 3,9NF ±10% X7R AMMO E3

K 500V 3,9NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K392K20X7RL5UH5-ND 92K3705
Product Name Ceramic Capacitors K 500V 3,9Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers