Vishay Intertechnology, Inc. Ceramic Capacitors K392K20C0GK5TL2

Description
3900pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K20C0GK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K20C0GK5TL2-ND
Ceramic Capacitors K392K20C0GK5TL2-ND
3900pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

3900pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 3,9Nf ±10% C0G Reel E3 Vishay - 92K3699 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,9Nf ±10% C0G Reel E3 Vishay
92K3699
K 200V 3,9Nf ±10% C0G Reel E3 Vishay 92K3699
K 200V 3,9NF ±10% C0G REEL E3

K 200V 3,9NF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K392K20C0GK5TL2-ND 92K3699
Product Name Ceramic Capacitors K 200V 3,9Nf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers