Vishay Intertechnology, Inc. Ceramic Capacitors K392K20C0GH53L2

Description
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K20C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K20C0GH53L2-ND
Ceramic Capacitors K392K20C0GH53L2-ND
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

3900pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K392K20C0GH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392K20C0GH53L2
Ceramic Capacitors K392K20C0GH53L2
CAP CER 3900PF 100V C0G/NP0 RAD

CAP CER 3900PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
K 100V 3,9Nf ± 10 % C0G Bulk E3 Vishay - 92K3697 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,9Nf ± 10 % C0G Bulk E3 Vishay
92K3697
K 100V 3,9Nf ± 10 % C0G Bulk E3 Vishay 92K3697
K 100V 3,9NF ± 10 % C0G BULK E3

K 100V 3,9NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392K20C0GH53L2-ND K392K20C0GH53L2 92K3697
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 3,9Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers