Vishay Intertechnology, Inc. Ceramic Capacitors K392K15X7RK5UL2

Description
3900pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K15X7RK5UL2-ND
Ceramic Capacitors K392K15X7RK5UL2-ND
3900pF ±10% 200V Ceramic Capacitor X7R Radial

3900pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K392K15X7RK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392K15X7RK5UL2
Capacitors - Ceramic Capacitors K392K15X7RK5UL2
CAP CER 3900PF 200V X7R RADIAL

CAP CER 3900PF 200V X7R RADIAL

Supplier's Site
K 200V 3,9Nf ±10% X7R Ammo E3 Vishay - 92K3683 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,9Nf ±10% X7R Ammo E3 Vishay
92K3683
K 200V 3,9Nf ±10% X7R Ammo E3 Vishay 92K3683
K 200V 3,9NF ±10% X7R AMMO E3

K 200V 3,9NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392K15X7RK5UL2-ND K392K15X7RK5UL2 92K3683
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 3,9Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details