Vishay Intertechnology, Inc. Ceramic Capacitors K392K15X7RK53L2

Description
3900pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K15X7RK53L2-ND
Ceramic Capacitors K392K15X7RK53L2-ND
3900pF ±10% 200V Ceramic Capacitor X7R Radial

3900pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 3,9Nf ±10% X7R Bulk E3 Vishay - 92K3685 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,9Nf ±10% X7R Bulk E3 Vishay
92K3685
K 200V 3,9Nf ±10% X7R Bulk E3 Vishay 92K3685
K 200V 3,9NF ±10% X7R BULK E3

K 200V 3,9NF ±10% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K392K15X7RK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392K15X7RK53L2
Ceramic Capacitors K392K15X7RK53L2
CAP CER 3900PF 200V X7R RADIAL

CAP CER 3900PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K392K15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392K15X7RK53L2
Capacitors - Ceramic Capacitors K392K15X7RK53L2
CAP CER 3900PF 200V X7R RADIAL

CAP CER 3900PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K392K15X7RK53L2-ND 92K3685 K392K15X7RK53L2 K392K15X7RK53L2
Product Name Ceramic Capacitors K 200V 3,9Nf ±10% X7R Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 1248383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details