Vishay Intertechnology, Inc. Ceramic Capacitors K392K15X7RK53H5

Description
3900pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K15X7RK53H5-ND
Ceramic Capacitors K392K15X7RK53H5-ND
3900pF ±10% 200V Ceramic Capacitor X7R Radial

3900pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K392K15X7RK53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392K15X7RK53H5
Ceramic Capacitors K392K15X7RK53H5
CAP CER 3900PF 200V X7R RADIAL

CAP CER 3900PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K392K15X7RK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392K15X7RK53H5
Capacitors - Ceramic Capacitors K392K15X7RK53H5
CAP CER 3900PF 200V X7R RADIAL

CAP CER 3900PF 200V X7R RADIAL

Supplier's Site
K 200V 3,9Nf ±10% X7R Bulk E3 Vishay - 92K3684 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,9Nf ±10% X7R Bulk E3 Vishay
92K3684
K 200V 3,9Nf ±10% X7R Bulk E3 Vishay 92K3684
K 200V 3,9NF ±10% X7R BULK E3

K 200V 3,9NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K392K15X7RK53H5-ND K392K15X7RK53H5 K392K15X7RK53H5 92K3684
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 3,9Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102J3GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details