Vishay Intertechnology, Inc. Ceramic Capacitors K392K15X7RH5UH5

Description
3900pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K15X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K15X7RH5UH5-ND
Ceramic Capacitors K392K15X7RH5UH5-ND
3900pF ±10% 100V Ceramic Capacitor X7R Radial

3900pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K392K15X7RH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392K15X7RH5UH5
Capacitors - Ceramic Capacitors K392K15X7RH5UH5
CAP CER 3900PF 100V X7R RADIAL

CAP CER 3900PF 100V X7R RADIAL

Supplier's Site
K 100V 3,9Nf ± 10 % X7R Ammo E3 Vishay - 92K3675 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,9Nf ± 10 % X7R Ammo E3 Vishay
92K3675
K 100V 3,9Nf ± 10 % X7R Ammo E3 Vishay 92K3675
K 100V 3,9NF ± 10 % X7R AMMO E3

K 100V 3,9NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392K15X7RH5UH5-ND K392K15X7RH5UH5 92K3675
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 3,9Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers