Vishay Intertechnology, Inc. Ceramic Capacitors K392K15X7RH53H5

Description
3900pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K15X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K15X7RH53H5-ND
Ceramic Capacitors K392K15X7RH53H5-ND
3900pF ±10% 100V Ceramic Capacitor X7R Radial

3900pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 3,9Nf ± 10 % X7R Bulk E3 Vishay - 92K3677 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,9Nf ± 10 % X7R Bulk E3 Vishay
92K3677
K 100V 3,9Nf ± 10 % X7R Bulk E3 Vishay 92K3677
K 100V 3,9NF ± 10 % X7R BULK E3

K 100V 3,9NF ± 10 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K392K15X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392K15X7RH53H5
Capacitors - Ceramic Capacitors K392K15X7RH53H5
CAP CER 3900PF 100V X7R RADIAL

CAP CER 3900PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K392K15X7RH53H5-ND 92K3677 K392K15X7RH53H5
Product Name Ceramic Capacitors K 100V 3,9Nf ± 10 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX822K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details