Vishay Intertechnology, Inc. Ceramic Capacitors K392K15X7RF5UL2

Description
3900pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K15X7RF5UL2-ND
Ceramic Capacitors K392K15X7RF5UL2-ND
3900pF ±10% 50V Ceramic Capacitor X7R Radial

3900pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 3,9Nf ± 10 % X7R Ammo E3 Vishay - 92K3670 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ± 10 % X7R Ammo E3 Vishay
92K3670
K 50V 3,9Nf ± 10 % X7R Ammo E3 Vishay 92K3670
K 50V 3,9NF ± 10 % X7R AMMO E3

K 50V 3,9NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K392K15X7RF5UL2-ND 92K3670
Product Name Ceramic Capacitors K 50V 3,9Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details