Vishay Intertechnology, Inc. Ceramic Capacitors K392K10X7RH5UL2

Description
3900pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K10X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K10X7RH5UL2-ND
Ceramic Capacitors K392K10X7RH5UL2-ND
3900pF ±10% 100V Ceramic Capacitor X7R Radial

3900pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K392K10X7RH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392K10X7RH5UL2
Ceramic Capacitors K392K10X7RH5UL2
CAP CER 3900PF 100V X7R RADIAL

CAP CER 3900PF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 3,9Nf ±10% X7R Ammo E3 Vishay - 92K3664 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,9Nf ±10% X7R Ammo E3 Vishay
92K3664
K 100V 3,9Nf ±10% X7R Ammo E3 Vishay 92K3664
K 100V 3,9NF ±10% X7R AMMO E3

K 100V 3,9NF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K392K10X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392K10X7RH5UL2
Capacitors - Ceramic Capacitors K392K10X7RH5UL2
CAP CER 3900PF 100V X7R RADIAL

CAP CER 3900PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K392K10X7RH5UL2-ND K392K10X7RH5UL2 92K3664 K392K10X7RH5UL2
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 3,9Nf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C17AH2R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details