Vishay Intertechnology, Inc. Ceramic Capacitors K392K10X7RF5UL2

Description
3900pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K10X7RF5UL2-ND
Ceramic Capacitors K392K10X7RF5UL2-ND
3900pF ±10% 50V Ceramic Capacitor X7R Radial

3900pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 3,9Nf ±10% X7R Ammo E3 Vishay - 92K3658 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ±10% X7R Ammo E3 Vishay
92K3658
K 50V 3,9Nf ±10% X7R Ammo E3 Vishay 92K3658
K 50V 3,9NF ±10% X7R AMMO E3

K 50V 3,9NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K392K10X7RF5UL2-ND 92K3658
Product Name Ceramic Capacitors K 50V 3,9Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - C0603C332K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details