Vishay Intertechnology, Inc. Ceramic Capacitors K392K10X7RF5TH5

Description
3900pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K10X7RF5TH5-ND
Ceramic Capacitors K392K10X7RF5TH5-ND
3900pF ±10% 50V Ceramic Capacitor X7R Radial

3900pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 3,9Nf ±10% X7R Reel E3 Vishay - 92K3655 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ±10% X7R Reel E3 Vishay
92K3655
K 50V 3,9Nf ±10% X7R Reel E3 Vishay 92K3655
K 50V 3,9NF ±10% X7R REEL E3

K 50V 3,9NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K392K10X7RF5TH5-ND 92K3655
Product Name Ceramic Capacitors K 50V 3,9Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX562K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers