Vishay Intertechnology, Inc. Ceramic Capacitors K391M15X7RL5UH5

Description
390pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391M15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391M15X7RL5UH5-ND
Ceramic Capacitors K391M15X7RL5UH5-ND
390pF ±20% 500V Ceramic Capacitor X7R Radial

390pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 390Pf ±20% X7R Ammo E3 Vishay - 92K3635 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 390Pf ±20% X7R Ammo E3 Vishay
92K3635
K 500V 390Pf ±20% X7R Ammo E3 Vishay 92K3635
K 500V 390PF ±20% X7R AMMO E3

K 500V 390PF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K391M15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391M15X7RL5UH5
Capacitors - Ceramic Capacitors K391M15X7RL5UH5
CAP CER 390PF 500V X7R RADIAL

CAP CER 390PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K391M15X7RL5UH5-ND 92K3635 K391M15X7RL5UH5
Product Name Ceramic Capacitors K 500V 390Pf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details