Vishay Intertechnology, Inc. Ceramic Capacitors K391M15X7RK5UL2

Description
390pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391M15X7RK5UL2-ND
Ceramic Capacitors K391M15X7RK5UL2-ND
390pF ±20% 200V Ceramic Capacitor X7R Radial

390pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 390Pf ±20% X7R Ammo E3 Vishay - 92K3631 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 390Pf ±20% X7R Ammo E3 Vishay
92K3631
K 200V 390Pf ±20% X7R Ammo E3 Vishay 92K3631
K 200V 390PF ±20% X7R AMMO E3

K 200V 390PF ±20% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K391M15X7RK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K391M15X7RK5UL2
Ceramic Capacitors K391M15X7RK5UL2
CAP CER 390PF 200V X7R RADIAL

CAP CER 390PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K391M15X7RK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391M15X7RK5UL2
Capacitors - Ceramic Capacitors K391M15X7RK5UL2
CAP CER 390PF 200V X7R RADIAL

CAP CER 390PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K391M15X7RK5UL2-ND 92K3631 K391M15X7RK5UL2 K391M15X7RK5UL2
Product Name Ceramic Capacitors K 200V 390Pf ±20% X7R Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - C0603C101J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details