Vishay Intertechnology, Inc. Ceramic Capacitors K391M15X7RH5TH5

Description
390pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391M15X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391M15X7RH5TH5-ND
Ceramic Capacitors K391M15X7RH5TH5-ND
390pF ±20% 100V Ceramic Capacitor X7R Radial

390pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K391M15X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391M15X7RH5TH5
Capacitors - Ceramic Capacitors K391M15X7RH5TH5
CAP CER 390PF 100V X7R RADIAL

CAP CER 390PF 100V X7R RADIAL

Supplier's Site
K 100V 390Pf ± 20 % X7R Reel E3 Vishay - 92K3622 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 390Pf ± 20 % X7R Reel E3 Vishay
92K3622
K 100V 390Pf ± 20 % X7R Reel E3 Vishay 92K3622
K 100V 390PF ± 20 % X7R REEL E3

K 100V 390PF ± 20 % X7R REEL E3

Supplier's Site
Ceramic Capacitors - K391M15X7RH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K391M15X7RH5TH5
Ceramic Capacitors K391M15X7RH5TH5
CAP CER 390PF 100V X7R RADIAL

CAP CER 390PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K391M15X7RH5TH5-ND K391M15X7RH5TH5 92K3622 K391M15X7RH5TH5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 390Pf ± 20 % X7R Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 103PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers