Vishay Intertechnology, Inc. Ceramic Capacitors K391M15X7RF53H5

Description
390pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391M15X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391M15X7RF53H5-ND
Ceramic Capacitors K391M15X7RF53H5-ND
390pF ±20% 50V Ceramic Capacitor X7R Radial

390pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 390Pf ± 20 % X7R Bulk E3 Vishay - 92K3620 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 390Pf ± 20 % X7R Bulk E3 Vishay
92K3620
K 50V 390Pf ± 20 % X7R Bulk E3 Vishay 92K3620
K 50V 390PF ± 20 % X7R BULK E3

K 50V 390PF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K391M15X7RF53H5-ND 92K3620
Product Name Ceramic Capacitors K 50V 390Pf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers