Vishay Intertechnology, Inc. Ceramic Capacitors K391M10X7RH5UL2

Description
390pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391M10X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391M10X7RH5UL2-ND
Ceramic Capacitors K391M10X7RH5UL2-ND
390pF ±20% 100V Ceramic Capacitor X7R Radial

390pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 390Pf ±20% X7R Ammo E3 Vishay - 92K3613 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 390Pf ±20% X7R Ammo E3 Vishay
92K3613
K 100V 390Pf ±20% X7R Ammo E3 Vishay 92K3613
K 100V 390PF ±20% X7R AMMO E3

K 100V 390PF ±20% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K391M10X7RH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K391M10X7RH5UL2
Ceramic Capacitors K391M10X7RH5UL2
CAP CER 390PF 100V X7R RADIAL

CAP CER 390PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K391M10X7RH5UL2-ND 92K3613 K391M10X7RH5UL2
Product Name Ceramic Capacitors K 100V 390Pf ±20% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers