Vishay Intertechnology, Inc. Ceramic Capacitors K391M10X7RH53H5

Description
390pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391M10X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391M10X7RH53H5-ND
Ceramic Capacitors K391M10X7RH53H5-ND
390pF ±20% 100V Ceramic Capacitor X7R Radial

390pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K391M10X7RH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K391M10X7RH53H5
Ceramic Capacitors K391M10X7RH53H5
CAP CER 390PF 100V X7R RADIAL

CAP CER 390PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K391M10X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391M10X7RH53H5
Capacitors - Ceramic Capacitors K391M10X7RH53H5
CAP CER 390PF 100V X7R RADIAL

CAP CER 390PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K391M10X7RH53H5-ND K391M10X7RH53H5 K391M10X7RH53H5
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
30PF 50V Capacitor - 60-P21BNL300M5ST - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers