Vishay Intertechnology, Inc. Ceramic Capacitors K391M10X7RF53H5

Description
390pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391M10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391M10X7RF53H5-ND
Ceramic Capacitors K391M10X7RF53H5-ND
390pF ±20% 50V Ceramic Capacitor X7R Radial

390pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K391M10X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391M10X7RF53H5
Capacitors - Ceramic Capacitors K391M10X7RF53H5
CAP CER 390PF 50V X7R RADIAL

CAP CER 390PF 50V X7R RADIAL

Supplier's Site
K 50V 390Pf ±20% X7R Bulk E3 Vishay - 92K3608 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 390Pf ±20% X7R Bulk E3 Vishay
92K3608
K 50V 390Pf ±20% X7R Bulk E3 Vishay 92K3608
K 50V 390PF ±20% X7R BULK E3

K 50V 390PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K391M10X7RF53H5-ND K391M10X7RF53H5 92K3608
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 390Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX821K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers