Vishay Intertechnology, Inc. Ceramic Capacitors K391K15X7RK5UH5

Description
390pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K15X7RK5UH5-ND
Ceramic Capacitors K391K15X7RK5UH5-ND
390pF ±10% 200V Ceramic Capacitor X7R Radial

390pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 390Pf ±10% X7R Ammo E3 Vishay - 92K3597 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 390Pf ±10% X7R Ammo E3 Vishay
92K3597
K 200V 390Pf ±10% X7R Ammo E3 Vishay 92K3597
K 200V 390PF ±10% X7R AMMO E3

K 200V 390PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K391K15X7RK5UH5-ND 92K3597
Product Name Ceramic Capacitors K 200V 390Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details