Vishay Intertechnology, Inc. Ceramic Capacitors K391K15X7RK5TH5

Description
390pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K15X7RK5TH5-ND
Ceramic Capacitors K391K15X7RK5TH5-ND
390pF ±10% 200V Ceramic Capacitor X7R Radial

390pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K391K15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391K15X7RK5TH5
Capacitors - Ceramic Capacitors K391K15X7RK5TH5
CAP CER 390PF 200V X7R RADIAL

CAP CER 390PF 200V X7R RADIAL

Supplier's Site
K 200V 390Pf ±10% X7R Reel E3 Vishay - 92K3595 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 390Pf ±10% X7R Reel E3 Vishay
92K3595
K 200V 390Pf ±10% X7R Reel E3 Vishay 92K3595
K 200V 390PF ±10% X7R REEL E3

K 200V 390PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K391K15X7RK5TH5-ND K391K15X7RK5TH5 92K3595
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 390Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details