Vishay Intertechnology, Inc. Ceramic Capacitors K391K15X7RH53L2

Description
390pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K15X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K15X7RH53L2-ND
Ceramic Capacitors K391K15X7RH53L2-ND
390pF ±10% 100V Ceramic Capacitor X7R Radial

390pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 390Pf ± 10 % X7R Bulk E3 Vishay - 92K3594 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 390Pf ± 10 % X7R Bulk E3 Vishay
92K3594
K 100V 390Pf ± 10 % X7R Bulk E3 Vishay 92K3594
K 100V 390PF ± 10 % X7R BULK E3

K 100V 390PF ± 10 % X7R BULK E3

Supplier's Site
Ceramic Capacitors - K391K15X7RH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K391K15X7RH53L2
Ceramic Capacitors K391K15X7RH53L2
CAP CER 390PF 100V X7R RADIAL

CAP CER 390PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K391K15X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391K15X7RH53L2
Capacitors - Ceramic Capacitors K391K15X7RH53L2
CAP CER 390PF 100V X7R RADIAL

CAP CER 390PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K391K15X7RH53L2-ND 92K3594 K391K15X7RH53L2 K391K15X7RH53L2
Product Name Ceramic Capacitors K 100V 390Pf ± 10 % X7R Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details