Vishay Intertechnology, Inc. Ceramic Capacitors K391K15X7RF5TH5

Description
390pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K15X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K15X7RF5TH5-ND
Ceramic Capacitors K391K15X7RF5TH5-ND
390pF ±10% 50V Ceramic Capacitor X7R Radial

390pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K391K15X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391K15X7RF5TH5
Capacitors - Ceramic Capacitors K391K15X7RF5TH5
CAP CER 390PF 50V X7R RADIAL

CAP CER 390PF 50V X7R RADIAL

Supplier's Site
K 50V 390Pf ± 10 % X7R Reel E3 Vishay - 92K3583 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 390Pf ± 10 % X7R Reel E3 Vishay
92K3583
K 50V 390Pf ± 10 % X7R Reel E3 Vishay 92K3583
K 50V 390PF ± 10 % X7R REEL E3

K 50V 390PF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K391K15X7RF5TH5-ND K391K15X7RF5TH5 92K3583
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 390Pf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details