Vishay Intertechnology, Inc. Ceramic Capacitors K391K15C0GL53H5

Description
390pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K15C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K15C0GL53H5-ND
Ceramic Capacitors K391K15C0GL53H5-ND
390pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

390pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K391K15C0GL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391K15C0GL53H5
Capacitors - Ceramic Capacitors K391K15C0GL53H5
CAP CER 390PF 500V C0G/NP0 RAD

CAP CER 390PF 500V C0G/NP0 RAD

Supplier's Site
K 500V 390Pf ±10% C0G Bulk E3 Vishay - 92K3582 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 390Pf ±10% C0G Bulk E3 Vishay
92K3582
K 500V 390Pf ±10% C0G Bulk E3 Vishay 92K3582
K 500V 390PF ±10% C0G BULK E3

K 500V 390PF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K391K15C0GL53H5-ND K391K15C0GL53H5 92K3582
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 390Pf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details