Vishay Intertechnology, Inc. Ceramic Capacitors K391K15C0GH5TL2

Description
390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K15C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K15C0GH5TL2-ND
Ceramic Capacitors K391K15C0GH5TL2-ND
390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,390Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K3569 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,390Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K3569
Capacitor,ceramic,390Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K3569
Capacitor,Ceramic,39 0pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,390pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site
Capacitors - Ceramic Capacitors - K391K15C0GH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391K15C0GH5TL2
Capacitors - Ceramic Capacitors K391K15C0GH5TL2
CAP CER 390PF 100V C0G/NP0 RAD

CAP CER 390PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K391K15C0GH5TL2-ND 92K3569 K391K15C0GH5TL2
Product Name Ceramic Capacitors Capacitor,ceramic,390Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers