Vishay Intertechnology, Inc. Ceramic Capacitors K391K10C0GH5TH5

Description
390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K10C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K10C0GH5TH5-ND
Ceramic Capacitors K391K10C0GH5TH5-ND
390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 390Pf ±10% C0G Reel E3 Vishay - 92K3544 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 390Pf ±10% C0G Reel E3 Vishay
92K3544
K 100V 390Pf ±10% C0G Reel E3 Vishay 92K3544
K 100V 390PF ±10% C0G REEL E3

K 100V 390PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K391K10C0GH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391K10C0GH5TH5
Capacitors - Ceramic Capacitors K391K10C0GH5TH5
CAP CER 390PF 100V C0G/NP0 RAD

CAP CER 390PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K391K10C0GH5TH5-ND 92K3544 K391K10C0GH5TH5
Product Name Ceramic Capacitors K 100V 390Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details