Vishay Intertechnology, Inc. Ceramic Capacitors K391J15C0GL53H5

Description
390pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391J15C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391J15C0GL53H5-ND
Ceramic Capacitors K391J15C0GL53H5-ND
390pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

390pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 390Pf ±5% C0G Bulk E3 Vishay - 92K3537 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 390Pf ±5% C0G Bulk E3 Vishay
92K3537
K 500V 390Pf ±5% C0G Bulk E3 Vishay 92K3537
K 500V 390PF ±5% C0G BULK E3

K 500V 390PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K391J15C0GL53H5-ND 92K3537
Product Name Ceramic Capacitors K 500V 390Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers