Vishay Intertechnology, Inc. Ceramic Capacitors K391J15C0GK5UL2

Description
390pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391J15C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391J15C0GK5UL2-ND
Ceramic Capacitors K391J15C0GK5UL2-ND
390pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

390pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 390Pf ±5% C0G Ammo E3 Vishay - 92K3532 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 390Pf ±5% C0G Ammo E3 Vishay
92K3532
K 200V 390Pf ±5% C0G Ammo E3 Vishay 92K3532
K 200V 390PF ±5% C0G AMMO E3

K 200V 390PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K391J15C0GK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391J15C0GK5UL2
Capacitors - Ceramic Capacitors K391J15C0GK5UL2
CAP CER 390PF 200V C0G/NP0 RAD

CAP CER 390PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K391J15C0GK5UL2-ND 92K3532 K391J15C0GK5UL2
Product Name Ceramic Capacitors K 200V 390Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details