Vishay Intertechnology, Inc. Ceramic Capacitors K390K15C0GK53H5

Description
39pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K390K15C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K390K15C0GK53H5-ND
Ceramic Capacitors K390K15C0GK53H5-ND
39pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

39pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 39Pf ±10% C0G Bulk E3 Vishay - 92K3501 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 39Pf ±10% C0G Bulk E3 Vishay
92K3501
K 200V 39Pf ±10% C0G Bulk E3 Vishay 92K3501
K 200V 39PF ±10% C0G BULK E3

K 200V 39PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K390K15C0GK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390K15C0GK53H5
Capacitors - Ceramic Capacitors K390K15C0GK53H5
CAP CER 39PF 200V C0G/NP0 RADIAL

CAP CER 39PF 200V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K390K15C0GK53H5-ND 92K3501 K390K15C0GK53H5
Product Name Ceramic Capacitors K 200V 39Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers