Vishay Intertechnology, Inc. Ceramic Capacitors K390K15C0GH5UL2

Description
39pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K390K15C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K390K15C0GH5UL2-ND
Ceramic Capacitors K390K15C0GH5UL2-ND
39pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

39pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K390K15C0GH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390K15C0GH5UL2
Capacitors - Ceramic Capacitors K390K15C0GH5UL2
CAP CER 39PF 100V C0G/NP0 RADIAL

CAP CER 39PF 100V C0G/NP0 RADIAL

Supplier's Site
Capacitor,ceramic,39Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K3494 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,39Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K3494
Capacitor,ceramic,39Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K3494
Capacitor,Ceramic,39 pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,39pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K390K15C0GH5UL2-ND K390K15C0GH5UL2 92K3494
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,39Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers