Vishay Intertechnology, Inc. Ceramic Capacitors K390K15C0GF5TL2

Description
39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K390K15C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K390K15C0GF5TL2-ND
Ceramic Capacitors K390K15C0GF5TL2-ND
39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 39Pf ± 10 % C0G Reel E3 Vishay - 92K3486 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 39Pf ± 10 % C0G Reel E3 Vishay
92K3486
K 50V 39Pf ± 10 % C0G Reel E3 Vishay 92K3486
K 50V 39PF ± 10 % C0G REEL E3

K 50V 39PF ± 10 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K390K15C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390K15C0GF5TL2
Capacitors - Ceramic Capacitors K390K15C0GF5TL2
CAP CER 39PF 50V C0G/NP0 RADIAL

CAP CER 39PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K390K15C0GF5TL2-ND 92K3486 K390K15C0GF5TL2
Product Name Ceramic Capacitors K 50V 39Pf ± 10 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details