Vishay Intertechnology, Inc. Ceramic Capacitors K390K15C0GF5TH5

Description
39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K390K15C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K390K15C0GF5TH5-ND
Ceramic Capacitors K390K15C0GF5TH5-ND
39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K390K15C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390K15C0GF5TH5
Capacitors - Ceramic Capacitors K390K15C0GF5TH5
CAP CER 39PF 50V C0G/NP0 RADIAL

CAP CER 39PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 39Pf ± 10 % C0G Reel E3 Vishay - 92K3485 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 39Pf ± 10 % C0G Reel E3 Vishay
92K3485
K 50V 39Pf ± 10 % C0G Reel E3 Vishay 92K3485
K 50V 39PF ± 10 % C0G REEL E3

K 50V 39PF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K390K15C0GF5TH5-ND K390K15C0GF5TH5 92K3485
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 39Pf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details