Vishay Intertechnology, Inc. Ceramic Capacitors K390K10C0GH5UL2

Description
39pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K390K10C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K390K10C0GH5UL2-ND
Ceramic Capacitors K390K10C0GH5UL2-ND
39pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

39pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 39Pf ±10% C0G Ammo E3 Vishay - 92K3482 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 39Pf ±10% C0G Ammo E3 Vishay
92K3482
K 100V 39Pf ±10% C0G Ammo E3 Vishay 92K3482
K 100V 39PF ±10% C0G AMMO E3

K 100V 39PF ±10% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K390K10C0GH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390K10C0GH5UL2
Capacitors - Ceramic Capacitors K390K10C0GH5UL2
CAP CER 39PF 100V C0G/NP0 RADIAL

CAP CER 39PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K390K10C0GH5UL2-ND 92K3482 K390K10C0GH5UL2
Product Name Ceramic Capacitors K 100V 39Pf ±10% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details