Vishay Intertechnology, Inc. Ceramic Capacitors K390K10C0GF5TH5

Description
39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K390K10C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K390K10C0GF5TH5-ND
Ceramic Capacitors K390K10C0GF5TH5-ND
39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

39pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 39Pf ±10% C0G Reel E3 Vishay - 92K3473 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 39Pf ±10% C0G Reel E3 Vishay
92K3473
K 50V 39Pf ±10% C0G Reel E3 Vishay 92K3473
K 50V 39PF ±10% C0G REEL E3

K 50V 39PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K390K10C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390K10C0GF5TH5
Capacitors - Ceramic Capacitors K390K10C0GF5TH5
CAP CER 39PF 50V C0G/NP0 RADIAL

CAP CER 39PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K390K10C0GF5TH5-ND 92K3473 K390K10C0GF5TH5
Product Name Ceramic Capacitors K 50V 39Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details